TE Connectivity Rectangular Wire & Cable Connectors & Housings 647845-3

Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Compatible Insulation Diameter Range : 10 MM  [.394 INCH ] Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 12 - 6 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.05 MM  [.705 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 157 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Compatible Insulation Diameter Range : 10 MM  [.394 INCH ] Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 12 - 6 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.05 MM  [.705 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 157 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 647845-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
647845-3
Rectangular Wire & Cable Connectors & Housings 647845-3
Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Tab Dimensions Compatible Insulation Diameter Range : 10 MM  [.394 INCH ] Connector Height : 15.88 MM  [.625 INCH ] Connector Length : 48.23 MM  [1.9 INCH ] Connector Width : 35.05 MM  [1.38 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 12 - 6 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 19.05 MM  [.705 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 157 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Compatible Insulation Diameter Range : 10 MM  [.394 INCH ]
  • Connector Height : 15.88 MM  [.625 INCH ]
  • Connector Length : 48.23 MM  [1.9 INCH ]
  • Connector Width : 35.05 MM  [1.38 INCH ]
  • Wire Size (MMSQ) : 3.085 - 14
  • Wire Size (AWG) : 12 - 6
  • Wire Size (CMA) : 6088 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 19.05 MM  [.705 INCH ]
  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 157

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Battery Connectors - 7181443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
7181443P
Battery Connectors 7181443P
TE Connectivity 647845-3

TE Connectivity 647845-3

Supplier's Site
Battery Connectors - 7181443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery Connectors
7181443
Battery Connectors 7181443
TE Connectivity 647845-3

TE Connectivity 647845-3

Supplier's Site
Singapore, Singapore
50A 600V Electronic Connector
340-647845-3
50A 600V Electronic Connector 340-647845-3
Power Connector, 50A, 600V, 2 Pos, Wire-to-Wire, Red Product overview: 647845-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-647845-3 can be used for catalog matching and distributor lookup.

Power Connector, 50A, 600V, 2 Pos, Wire-to-Wire, Red Product overview: 647845-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-647845-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Type Power Connector Housings - A114295-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A114295-ND
Blade Type Power Connector Housings A114295-ND
2 Position Blade Type Power Housing Connector Non-Gendered Red

2 Position Blade Type Power Housing Connector Non-Gendered Red

Buy Now Datasheet
SERIES 50 HOUSING,RED - 70083396 - Allied Electronics, Inc.
Fort Worth, TX, USA
SERIES 50 HOUSING,RED
70083396
SERIES 50 HOUSING,RED 70083396
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Single-Pole and Two-Pole Quick Connect/Disconnect Connectors Voltage Rating: 600 VAC/VDC Color-Coded Housings, UL94V-0 Hermaphroditic Housings Reduce Inventory

AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.

  • Single-Pole and Two-Pole Quick Connect/Disconnect Connectors
  • Voltage Rating: 600 VAC/VDC
  • Color-Coded Housings, UL94V-0
  • Hermaphroditic Housings Reduce Inventory
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 647845-3 7181443P 7181443 340-647845-3 A114295-ND 70083396
Product Name Rectangular Wire & Cable Connectors & Housings Battery Connectors Battery Connectors 50A 600V Electronic Connector Blade Type Power Connector Housings SERIES 50 HOUSING,RED
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589456-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1318114-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
5 suppliers