TE Connectivity Rectangular Connector Adapters 647840-1

Description
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 5.41 MM  [.212 INCH ] Length : 11.81 MM  [.466 INCH ] Width : 5.4 MM  [.213 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 6 - 12 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 600 UL Voltage Rating (VDC) : 600 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Wire-to-Wire Rectangular Connector Adapter Type : Reducing Bushing
Request a Quote Datasheet
Description
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 5.41 MM  [.212 INCH ] Length : 11.81 MM  [.466 INCH ] Width : 5.4 MM  [.213 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 6 - 12 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 600 UL Voltage Rating (VDC) : 600 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Wire-to-Wire Rectangular Connector Adapter Type : Reducing Bushing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Adapters - 647840-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Adapters
647840-1
Rectangular Connector Adapters 647840-1
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 5.41 MM  [.212 INCH ] Length : 11.81 MM  [.466 INCH ] Width : 5.4 MM  [.213 INCH ] Wire Size (MMSQ) : 3.085 - 14 Wire Size (AWG) : 6 - 12 Wire Size (CMA) : 6088 - 27629 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 600 UL Voltage Rating (VDC) : 600 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector System : Wire-to-Wire Rectangular Connector Adapter Type : Reducing Bushing

Body Features


  • Material : Copper
  • Plating Material : Silver
  • Plating Thickness (Min) : 1.27 MICM  [50 MICIN ]

Dimensions


  • Height : 5.41 MM  [.212 INCH ]
  • Length : 11.81 MM  [.466 INCH ]
  • Width : 5.4 MM  [.213 INCH ]
  • Wire Size (MMSQ) : 3.085 - 14
  • Wire Size (AWG) : 6 - 12
  • Wire Size (CMA) : 6088 - 27629

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600
  • UL Voltage Rating (VAC) : 600
  • UL Voltage Rating (VDC) : 600

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector System : Wire-to-Wire
  • Rectangular Connector Adapter Type : Reducing Bushing
Buy Now
Blade Type Power Connector Accessories - 647840-1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
647840-1-ND
Blade Type Power Connector Accessories 647840-1-ND
Connector Reducing Bushing For Power Series 50

Connector Reducing Bushing For Power Series 50

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
360-647840-1
Electronic Connector 360-647840-1
ACCY REDUCING BUSHING 6-12AWG Product overview: 647840-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-647840-1 can be used for catalog matching and distributor lookup.

ACCY REDUCING BUSHING 6-12AWG Product overview: 647840-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade Type Power Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 360-647840-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 647840-1 647840-1-ND 360-647840-1
Product Name Rectangular Connector Adapters Blade Type Power Connector Accessories Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437720-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Current Rating 2.0 amps
View Details
3 suppliers
RF Connectors - 1-1337442-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589057-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details