TE Connectivity Connectors,Interconnects 647756-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM780-4 Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM780-4 Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cold HD Cont 50A Bat Conn Tape Amp, part number 19R6899, is designed for high-current applications, offering a current rating of up to 50 amps. This connector is suitable for use in environments requiring reliable power connections, such as in power distribution systems and battery interconnects. The product features a vented housing that enhances heat dissipation, making it suitable for applications where thermal management is critical. It is also designed to be hot-pluggable, allowing for safe connection and disconnection while under electrical load. This connector is ideal for engineers looking for a robust solution for high-density power applications.

Datasheet Summary
Powered by GS/AI

The Cold HD Cont 50A Bat Conn Tape Amp, part number 19R6899, is designed for high-current applications, offering a current rating of up to 50 amps. This connector is suitable for use in environments requiring reliable power connections, such as in power distribution systems and battery interconnects. The product features a vented housing that enhances heat dissipation, making it suitable for applications where thermal management is critical. It is also designed to be hot-pluggable, allowing for safe connection and disconnection while under electrical load. This connector is ideal for engineers looking for a robust solution for high-density power applications.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: OM780-4 Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: OM780-4
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin

Buy Now Datasheet
Blade Type Power Connector Contacts - A111600TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
A111600TR-ND
Blade Type Power Connector Contacts A111600TR-ND
Non-Gendered Contact Silver 10-12 AWG Crimp Power

Non-Gendered Contact Silver 10-12 AWG Crimp Power

Buy Now Datasheet
Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity - 19R6899 - Newark, An Avnet Company
Chicago, IL, United States
Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity
19R6899
Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity 19R6899
COLD HD CONT 50A BAT CONN TAPE

COLD HD CONT 50A BAT CONN TAPE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111600TR-ND 19R6899
Product Name Connectors,Interconnects Blade Type Power Connector Contacts Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity
Termination Solder, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details