TE Connectivity Industrial Power 647755-1

Description
COLD HD CONT 50A BAT CONN TAPE
Request a Quote Datasheet
Description
COLD HD CONT 50A BAT CONN TAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Power - 647755-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Industrial Power
647755-1
Industrial Power 647755-1
COLD HD CONT 50A BAT CONN TAPE

COLD HD CONT 50A BAT CONN TAPE

Buy Now
Blade Type Power Connector Contacts - A111599TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
A111599TR-ND
Blade Type Power Connector Contacts A111599TR-ND
Non-Gendered Contact Silver 8 AWG Crimp Power

Non-Gendered Contact Silver 8 AWG Crimp Power

Buy Now Datasheet
Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity - 19R6898 - Newark, An Avnet Company
Chicago, IL, United States
Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity
19R6898
Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity 19R6898
COLD HD CONT 50A BAT CONN TAPE

COLD HD CONT 50A BAT CONN TAPE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 647755-1 A111599TR-ND 19R6898
Product Name Industrial Power Blade Type Power Connector Contacts Cold Hd Cont 50A Bat Conn Tape Amp - Te Connectivity
Contact Size (AWG) 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products