TE Connectivity PCB Headers & Receptacles 647676-8

Description
Body Features Connector Profile : Low Primary Product Color : White Configuration Features Number of Loaded Positions : 8 Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 8.6 MM  [.339 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Dimensions Connector Height : 8.21 MM  [.323 INCH ] Connector Length : 31.68 MM  [1.24 INCH ] Connector Width : 9.4 MM  [.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Primary Product Color : White Configuration Features Number of Loaded Positions : 8 Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 8.6 MM  [.339 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Dimensions Connector Height : 8.21 MM  [.323 INCH ] Connector Length : 31.68 MM  [1.24 INCH ] Connector Width : 9.4 MM  [.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 647676-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
647676-8
PCB Headers & Receptacles 647676-8
Body Features Connector Profile : Low Primary Product Color : White Configuration Features Number of Loaded Positions : 8 Number of Positions : 8 Number of Power Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 8 Contact Layout : Inline Contact Mating Area Length : 8.6 MM  [.339 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ] Contact Shape & Form : Square Contact Size : 1.14mm Contact Type : Tab PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ] Dimensions Connector Height : 8.21 MM  [.323 INCH ] Connector Length : 31.68 MM  [1.24 INCH ] Connector Width : 9.4 MM  [.37 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Nylon 66 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.6 MM  [.142 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Primary Product Color : White

Configuration Features


  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Number of Power Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Layout : Inline
  • Contact Mating Area Length : 8.6 MM  [.339 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [80 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : 1.14mm
  • Contact Type : Tab
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.032 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 8.21 MM  [.323 INCH ]
  • Connector Length : 31.68 MM  [1.24 INCH ]
  • Connector Width : 9.4 MM  [.37 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : 1.14 MM  [.045 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.6 MM  [.142 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 647676-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
647676-8
Headers & Wire Housings 647676-8
3.96 EP HDR ASSY 8P R/A

3.96 EP HDR ASSY 8P R/A

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 647676-8 647676-8
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 8 amps
Operating Temperature -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102692-9 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103148-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102898-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details