TE Connectivity Wire-to-Board Jumpers & Shunts 6474471-1

Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 30.48 MM  [1.2 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 30.48 MM  [1.2 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Jumpers & Shunts - 6474471-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Jumpers & Shunts
6474471-1
Wire-to-Board Jumpers & Shunts 6474471-1
Body Features Jumper Insulation Material : Aramid Paper Configuration Features Number of Conductors : 16 Number of Positions : 16 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Pin Arrangement (Left) : A Pin Arrangement (Right) : A Dimensions Product Length : 30.48 MM  [1.2 INCH ] Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 97 Operating Voltage (VAC) : 200 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Jumper Insulation Material : Aramid Paper

Configuration Features


  • Number of Conductors : 16
  • Number of Positions : 16
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Pin Arrangement (Left) : A
  • Pin Arrangement (Right) : A

Dimensions


  • Product Length : 30.48 MM  [1.2 INCH ]
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 97
  • Operating Voltage (VAC) : 200

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Fsn-11.2A-16 Te Connectivity - 23R1418 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-11.2A-16 Te Connectivity
23R1418
Fsn-11.2A-16 Te Connectivity 23R1418
FSN-11.2A-16

FSN-11.2A-16

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6474471-1 23R1418
Product Name Wire-to-Board Jumpers & Shunts Fsn-11.2A-16 Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26612-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Connector Systems Amp - Te Connectivity - 16AC0512 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details