TE Connectivity Wtb Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity 647402-6

Description
WTB HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity - 19R6781 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity
19R6781
Wtb Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity 19R6781
WTB HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 6POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:6Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19R6781
Product Name Wtb Housing, Rcpt, 6Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details