TE Connectivity Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity 647402-3

Description
WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity - 02E8735 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity
02E8735
Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity 02E8735
WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

WTB HOUSING, RCPT, 3POS, 1ROW, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 02E8735
Product Name Wtb Housing, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details