Body Features Insulation Material : Plastic
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Diameter Range : 7.36 - 14.73 MM [.29 - .58 INCH ] Compatible Conductor Range (AWGKC) : #2 - 250 Compatible Insulation Diameter Range : 16 - 28 MM [.64 - 1.09 INCH ] Length (Installed) : 266.7 MM [10.5 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 15
Industry Standards Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1
Operation/Applicatio
n Power Component Application Type : Indoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : Plastic
Configuration Features
Dimensions
- Compatible Conductor Diameter Range : 7.36 - 14.73 MM [.29 - .58 INCH ]
- Compatible Conductor Range (AWGKC) : #2 - 250
- Compatible Insulation Diameter Range : 16 - 28 MM [.64 - 1.09 INCH ]
- Length (Installed) : 266.7 MM [10.5 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 15
Industry Standards
- Compatible With Approved Standards Products : IEEE 48, HD CENELEC 629.1
Operation/Application
- Power Component Application Type : Indoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Americas
Product Type Features
- Cable Shield Style : Tape
- Installation Technology : Cold Shrink
- Shelf Life : 3 Years
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]