TE Connectivity
Board to Board & Mezzanine Connectors
6469628-1
Description
HM-ZD 4PR HDR 80P 5.2MM
-
Powell Electronics, Inc.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
HM-ZD 4PR HDR 80P 5.2MM
Request a Quote
Email Supplier
Datasheet
Suppliers
Board to Board & Mezzanine Connectors
6469628-1
Buy Now
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6469628-1 |
6469628-1 |
|
Product Name
|
Board to Board & Mezzanine Connectors |
Backplane Connectors - Specialized |
|
Connector Type
|
Board to Board Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
5 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details