TE Connectivity Power Connectors 646954-1

Description
Power Connectors
Request a Quote Datasheet
Description
Power Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
646954-1
Power Connectors 646954-1
Power Connectors

Power Connectors

Buy Now
Backplane Connectors - 646954-1 - 907705-646954-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 646954-1
907705-646954-1
Backplane Connectors - 646954-1 907705-646954-1
Manufacturer: TE Connectivity Win Source Part Number: 907705-646954-1 Series: UPM (Universal Power Modules) Operating Temperature Range: -55°C ~ 125°C Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power Package: Tube Mounting: Board Edge, Through Hole, Right Angle Family Name: 646954 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 760 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-646954-1, A115606, 646954-1-ND, -646954-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907705-646954-1
Series: UPM (Universal Power Modules)
Operating Temperature Range: -55°C ~ 125°C
Features: 4 Connector Header, Male Blades Board Edge, Through Hole, Right Angle Gray Blade Power
Package: Tube
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 646954
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 760
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-646954-1, A115606, 646954-1-ND, -646954-1-SI

Buy Now Datasheet
Singapore, Singapore
10A 250V Electronic Connector
407-646954-1
10A 250V Electronic Connector 407-646954-1
4 Pos 1 Row Right Angle Header, 10A, 250V, Press-Fit Product overview: 646954-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-646954-1 can be used for catalog matching and distributor lookup.

4 Pos 1 Row Right Angle Header, 10A, 250V, Press-Fit Product overview: 646954-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-646954-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
646954-1 - Upm Expanded Pin Assembly Amp - Te Connectivity - 77AC0383 - Newark, An Avnet Company
Chicago, IL, United States
646954-1 - Upm Expanded Pin Assembly Amp - Te Connectivity
77AC0383
646954-1 - Upm Expanded Pin Assembly Amp - Te Connectivity 77AC0383
646954-1 - UPM EXPANDED PIN ASSEMBLY

646954-1 - UPM EXPANDED PIN ASSEMBLY

Supplier's Site
Backplane Connectors - Specialized - 646954-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
646954-1
Backplane Connectors - Specialized 646954-1
CONN HEADER BLADE PWR 4P EDGE MT

CONN HEADER BLADE PWR 4P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 646954-1 907705-646954-1 407-646954-1 77AC0383 646954-1
Product Name Power Connectors Backplane Connectors - 646954-1 10A 250V Electronic Connector 646954-1 - Upm Expanded Pin Assembly Amp - Te Connectivity Backplane Connectors - Specialized
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G16 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details