TE Connectivity High Speed Backplane Connectors 6469354-1

Description
Body Features Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 18.19 MM  [.716 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 25.55 MM  [1.022 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 18.19 MM  [.716 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 25.55 MM  [1.022 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469354-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469354-1
High Speed Backplane Connectors 6469354-1
Body Features Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 18.19 MM  [.716 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 25.55 MM  [1.022 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 20
  • Number of Pairs : 20
  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 2.2 MM  [.087 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 18.19 MM  [.716 INCH ]
  • Connector Length : 24.9 MM  [.98 INCH ]
  • Connector Width : 25.55 MM  [1.022 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connectors - 6469354-1 - 856900-6469354-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469354-1
856900-6469354-1
Backplane Connectors - 6469354-1 856900-6469354-1
Manufacturer: TE Connectivity Win Source Part Number: 856900-6469354-1 Series: Z-PACK HM-Zd Features: Connector Package: Bulk Family Name: 6469354 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856900-6469354-1
Series: Z-PACK HM-Zd
Features: Connector
Package: Bulk
Family Name: 6469354
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-6469354-1
Electronic Connector 407-6469354-1
CONN HDR HI SPEED 60POS EDGE MT Product overview: 6469354-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469354-1 can be used for catalog matching and distributor lookup.

CONN HDR HI SPEED 60POS EDGE MT Product overview: 6469354-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469354-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Hmzd 2Pr Ra Hdr 40P Assy Lf La Amp - Te Connectivity - 19R6639 - Newark, An Avnet Company
Chicago, IL, United States
Hmzd 2Pr Ra Hdr 40P Assy Lf La Amp - Te Connectivity
19R6639
Hmzd 2Pr Ra Hdr 40P Assy Lf La Amp - Te Connectivity 19R6639
HMZD 2PR RA HDR 40P ASSY LF LA

HMZD 2PR RA HDR 40P ASSY LF LA

Supplier's Site
Backplane Connectors - Specialized - 6469354-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469354-1
Backplane Connectors - Specialized 6469354-1
CONN HDR HI SPEED 60POS EDGE MT

CONN HDR HI SPEED 60POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469354-1 856900-6469354-1 407-6469354-1 19R6639 6469354-1
Product Name High Speed Backplane Connectors Backplane Connectors - 6469354-1 Electronic Connector Hmzd 2Pr Ra Hdr 40P Assy Lf La Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers