TE Connectivity High Speed Backplane Connectors 6469296-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 15 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 120 Number of Rows : 12 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 37.45 MM  [1.474 INCH ] Connector Width : 23.43 MM  [.922 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 15 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 120 Number of Rows : 12 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 37.45 MM  [1.474 INCH ] Connector Width : 23.43 MM  [.922 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469296-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469296-1
High Speed Backplane Connectors 6469296-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 15 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 120 Number of Rows : 12 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Pairs per Column : 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 37.45 MM  [1.474 INCH ] Connector Width : 23.43 MM  [.922 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 15
  • Number of Ground Positions : 60
  • Number of Pairs : 60
  • Number of Positions : 120
  • Number of Rows : 12
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 5.3 MM  [.209 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.4 MM  [.527 INCH ]
  • Connector Length : 37.45 MM  [1.474 INCH ]
  • Connector Width : 23.43 MM  [.922 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Board to Board & Mezzanine Connectors - 6469296-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469296-1
Board to Board & Mezzanine Connectors 6469296-1
HM ZD 4 PAIR PIN ASSEMBLY, 5.3

HM ZD 4 PAIR PIN ASSEMBLY, 5.3

Buy Now
Backplane Connectors - Specialized - 6469296-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469296-1
Backplane Connectors - Specialized 6469296-1
CONN HDR HIGH SPEED 180POS PCB

CONN HDR HIGH SPEED 180POS PCB

Supplier's Site Datasheet
Hm Zd 4 Pair Pin Assembly, 5.3 Amp - Te Connectivity - 19R6638 - Newark, An Avnet Company
Chicago, IL, United States
Hm Zd 4 Pair Pin Assembly, 5.3 Amp - Te Connectivity
19R6638
Hm Zd 4 Pair Pin Assembly, 5.3 Amp - Te Connectivity 19R6638
HM ZD 4 PAIR PIN ASSEMBLY, 5.3

HM ZD 4 PAIR PIN ASSEMBLY, 5.3

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469296-1 6469296-1 6469296-1 19R6638
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Hm Zd 4 Pair Pin Assembly, 5.3 Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data