TE Connectivity High Speed Backplane Connectors 6469294-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 15 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 120 Number of Rows : 12 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 37.45 MM  [1.474 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 15 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 120 Number of Rows : 12 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 37.45 MM  [1.474 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469294-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469294-1
High Speed Backplane Connectors 6469294-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 15 Number of Ground Positions : 60 Number of Pairs : 60 Number of Positions : 120 Number of Rows : 12 Number of Signal Positions : 120 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 2.2 MM  [.087 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 37.45 MM  [1.474 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 15
  • Number of Ground Positions : 60
  • Number of Pairs : 60
  • Number of Positions : 120
  • Number of Rows : 12
  • Number of Signal Positions : 120
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 2.2 MM  [.087 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.35 MM  [.761 INCH ]
  • Connector Length : 37.45 MM  [1.474 INCH ]
  • Connector Width : 27.9 MM  [1.098 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
407-6469294-1
250V Electronic Connector 407-6469294-1
120Pos 2.5mm RA Backplane Conn, 60Pair, Shielded, Gold, 250V Product overview: 6469294-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469294-1 can be used for catalog matching and distributor lookup.

120Pos 2.5mm RA Backplane Conn, 60Pair, Shielded, Gold, 250V Product overview: 6469294-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469294-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 6469294-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469294-1
Board to Board & Mezzanine Connectors 6469294-1
HM ZD 4 PAIR RECEPTACLE ASSEMB

HM ZD 4 PAIR RECEPTACLE ASSEMB

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469294-1
Board to Board & Mezzanine Connectors 6469294-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 6469294-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469294-1
Backplane Connectors - Specialized 6469294-1
CONN RCPT HI SPEED 180P EDGE MT

CONN RCPT HI SPEED 180P EDGE MT

Supplier's Site Datasheet
Hm Zd 4 Pair Receptacle Assemb Amp - Te Connectivity - 19R6637 - Newark, An Avnet Company
Chicago, IL, United States
Hm Zd 4 Pair Receptacle Assemb Amp - Te Connectivity
19R6637
Hm Zd 4 Pair Receptacle Assemb Amp - Te Connectivity 19R6637
HM ZD 4 PAIR RECEPTACLE ASSEMB

HM ZD 4 PAIR RECEPTACLE ASSEMB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469294-1 407-6469294-1 6469294-1 6469294-1 19R6637
Product Name High Speed Backplane Connectors 250V Electronic Connector Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Hm Zd 4 Pair Receptacle Assemb Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole
Mounting Board Mount
Voltage Rating 250 volts 250 volts
Current Rating 0.7 amps 0.7 amps
Unlock Full Specs
to access all available technical data