TE Connectivity High Speed Backplane Connectors 6469183-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 18.98 MM  [.747 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 30.05 MM  [1.183 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 18.98 MM  [.747 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 30.05 MM  [1.183 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469183-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469183-1
High Speed Backplane Connectors 6469183-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 18.98 MM  [.747 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 30.05 MM  [1.183 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 30
  • Number of Pairs : 30
  • Number of Positions : 60
  • Number of Rows : 6
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 18.98 MM  [.747 INCH ]
  • Connector Length : 24.9 MM  [.98 INCH ]
  • Connector Width : 30.05 MM  [1.183 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-6469183-1
Electronic Connector 407-6469183-1
60 Pos 3 Row RA Header, 2.5mm Pitch, Gold Plated Product overview: 6469183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469183-1 can be used for catalog matching and distributor lookup.

60 Pos 3 Row RA Header, 2.5mm Pitch, Gold Plated Product overview: 6469183-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469183-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1018553-6469183-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1018553-6469183-1
Connectors, Interconnects - Backplane Connectors - Specialized 1018553-6469183-1
Win Source Part Number: 1018553-6469183-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK HM-Zd Number of Positions: 60 Pitch: 0.098" (2.50mm) Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 6 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: High Speed Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 20 Connector Usage: Backplane Number of Columns: 10 Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.700A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 6469183-1-ND,6469183 1,A101873,-6469183-1 -SI Base Product Number: 6469183

Win Source Part Number: 1018553-6469183-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK HM-Zd
Number of Positions: 60
Pitch: 0.098" (2.50mm)
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 6
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Speed
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 20
Connector Usage: Backplane
Number of Columns: 10
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.700A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 6469183-1-ND,64691831,A101873,-6469183-1-SI
Base Product Number: 6469183

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 6469183-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469183-1
Board to Board & Mezzanine Connectors 6469183-1
HMZD 3PR RA HDR 60P ASSY LF

HMZD 3PR RA HDR 60P ASSY LF

Buy Now
Backplane Connectors - Specialized - 6469183-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469183-1
Backplane Connectors - Specialized 6469183-1
CONN HDR HI SPEED 60POS EDGE MT

CONN HDR HI SPEED 60POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469183-1 407-6469183-1 1018553-6469183-1 6469183-1 6469183-1
Product Name High Speed Backplane Connectors Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Board to Board & Mezzanine Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.7 amps 0.7 amps
Unlock Full Specs
to access all available technical data