TE Connectivity High Speed Backplane Connectors 6469179-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 15 Number of Pairs : 3 Number of Positions : 90 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .7 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 15 Number of Pairs : 3 Number of Positions : 90 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .7 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469179-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469179-1
High Speed Backplane Connectors 6469179-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 15 Number of Pairs : 3 Number of Positions : 90 Number of Rows : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .7 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Co-Planar, Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 15
  • Number of Pairs : 3
  • Number of Positions : 90
  • Number of Rows : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .7
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 6469179-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469179-1
Board to Board & Mezzanine Connectors 6469179-1
HM-ZD 3PR RECP 90P

HM-ZD 3PR RECP 90P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469179-1
Board to Board & Mezzanine Connectors 6469179-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-6469179-1
Electronic Connector 407-6469179-1
Conn Hard Metric RCP 90 POS 2.5mm Press Fit RA Thru-Hole Product overview: 6469179-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469179-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 90 POS 2.5mm Press Fit RA Thru-Hole Product overview: 6469179-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469179-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, Hard Metric - 6469179-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
6469179-1
Connectors Board to Board, Backplane, Hard Metric 6469179-1
HM-ZD 3PR RECP 90P

HM-ZD 3PR RECP 90P

Buy Now
Backplane Connectors - Specialized - 6469179-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469179-1
Backplane Connectors - Specialized 6469179-1
CONN RCPT HIGH SPEED 90POS PCB

CONN RCPT HIGH SPEED 90POS PCB

Supplier's Site Datasheet
Specialized - 6469179-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469179-1
Specialized 6469179-1
CONN RCPT HIGH SPEED 90POS PCB

CONN RCPT HIGH SPEED 90POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469179-1 6469179-1 407-6469179-1 6469179-1 6469179-1 6469179-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Electronic Connector Connectors Board to Board, Backplane, Hard Metric Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 0.7 amps
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data