TE Connectivity Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity 6469169-1.

Description
BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Description
BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity - 30AC5567 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity
30AC5567
Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity 30AC5567
BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC5567
Product Name Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10152535-0311K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 102692-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details