TE Connectivity Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity 6469169-1

Description
BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Description
BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity - 01X0565 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity
01X0565
Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity 01X0565
BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONN, HIGH SPEED, HDR, 40POS; Product Range:HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 01X0565
Product Name Backplane Conn, High Speed, Hdr, 40Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1310013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers