TE Connectivity Specialized 6469085-1

Description
CONN HEADER HIGH SPEED 90POS PCB
Datasheet
Description
CONN HEADER HIGH SPEED 90POS PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized - 6469085-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469085-1
Specialized 6469085-1
CONN HEADER HIGH SPEED 90POS PCB

CONN HEADER HIGH SPEED 90POS PCB

Supplier's Site Datasheet
Connector, Backplane, Hm-Zd, Header, 60 Position; Product Range Amp Te Connectivity - 19R6630 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Hm-Zd, Header, 60 Position; Product Range Amp Te Connectivity
19R6630
Connector, Backplane, Hm-Zd, Header, 60 Position; Product Range Amp Te Connectivity 19R6630
CONNECTOR, BACKPLANE, HM-ZD, HEADER, 60 POSITION; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; No. of Columns:10 RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HM-ZD, HEADER, 60 POSITION; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; No. of Columns:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 6469085-1 19R6630
Product Name Specialized Connector, Backplane, Hm-Zd, Header, 60 Position; Product Range Amp Te Connectivity
Product Type IC Headers; PCB Pins; Header, Male Pins and Blades IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details