TE Connectivity High Speed Backplane Connectors 6469083-2

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 3.8 MM  [.15 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.93 MM  [.745 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 3.8 MM  [.15 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.93 MM  [.745 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469083-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469083-2
High Speed Backplane Connectors 6469083-2
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 3.8 MM  [.15 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.93 MM  [.745 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 30
  • Number of Pairs : 30
  • Number of Positions : 60
  • Number of Rows : 6
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 3.8 MM  [.15 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.4 MM  [.527 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 18.93 MM  [.745 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-6469083-2
Electronic Connector 407-6469083-2
60 Pos 2.5mm Pitch Shielded Backplane Connector, Vertical, Gold Plated Product overview: 6469083-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469083-2 can be used for catalog matching and distributor lookup.

60 Pos 2.5mm Pitch Shielded Backplane Connector, Vertical, Gold Plated Product overview: 6469083-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469083-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 6469083-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469083-2
Board to Board & Mezzanine Connectors 6469083-2
HMZD 3PAIR, HDR ASSY, 25MM MOD

HMZD 3PAIR, HDR ASSY, 25MM MOD

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469083-2
Board to Board & Mezzanine Connectors 6469083-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity - 19R6629 - Newark, An Avnet Company
Chicago, IL, United States
Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity
19R6629
Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity 19R6629
HMZD 3PAIR, HDR ASSY, 25MM MOD

HMZD 3PAIR, HDR ASSY, 25MM MOD

Supplier's Site
Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity - 90AJ0581 - Newark, An Avnet Company
Chicago, IL, United States
Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity
90AJ0581
Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity 90AJ0581
HMZD 3PAIR, HDR ASSY, 25MM MOD

HMZD 3PAIR, HDR ASSY, 25MM MOD

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469083-2 407-6469083-2 6469083-2 19R6629
Product Name High Speed Backplane Connectors Electronic Connector Board to Board & Mezzanine Connectors Hmzd 3Pair, Hdr Assy, 25Mm Mod Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole
Mounting Board Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data