TE Connectivity High Speed Backplane Connectors 6469083-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.93 MM  [.745 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.93 MM  [.745 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469083-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469083-1
High Speed Backplane Connectors 6469083-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM  [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Dimensions Connector Height : 13.4 MM  [.527 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.93 MM  [.745 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 30
  • Number of Pairs : 30
  • Number of Positions : 60
  • Number of Rows : 6
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Vertical
  • Pairs per Column : 3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Length : 5.3 MM  [.209 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin

Dimensions


  • Connector Height : 13.4 MM  [.527 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 18.93 MM  [.745 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Lugs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
7A 250V Electronic Connector
407-6469083-1
7A 250V Electronic Connector 407-6469083-1
60Pos 2.5mm Pitch Signal/Ground Backplane Connector, Gold, 7A, 250V Product overview: 6469083-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469083-1 can be used for catalog matching and distributor lookup.

60Pos 2.5mm Pitch Signal/Ground Backplane Connector, Gold, 7A, 250V Product overview: 6469083-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469083-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6469083-1 - 843080-6469083-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469083-1
843080-6469083-1
Backplane Connectors - 6469083-1 843080-6469083-1
Manufacturer: TE Connectivity Win Source Part Number: 843080-6469083-1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity
Win Source Part Number: 843080-6469083-1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance

Buy Now
Board to Board & Mezzanine Connectors - 6469083-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469083-1
Board to Board & Mezzanine Connectors 6469083-1
HMZD 3PAIR, HDR ASSY, 25MM MOD

HMZD 3PAIR, HDR ASSY, 25MM MOD

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469083-1
Board to Board & Mezzanine Connectors 6469083-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 6469083-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469083-1
Backplane Connectors - Specialized 6469083-1
CONN HEADER HIGH SPEED 60POS PCB

CONN HEADER HIGH SPEED 60POS PCB

Supplier's Site Datasheet
Specialized - 6469083-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469083-1
Specialized 6469083-1
CONN HEADER HIGH SPEED 60POS PCB

CONN HEADER HIGH SPEED 60POS PCB

Supplier's Site Datasheet
Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity - 42K8818 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity
42K8818
Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity 42K8818
CONN, BACKPLANE, PLUG, 60POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

CONN, BACKPLANE, PLUG, 60POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity - 18AH0417 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity
18AH0417
Connector, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity 18AH0417
CONNECTOR, PLUG, 60POS, 2.5MM; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

CONNECTOR, PLUG, 60POS, 2.5MM; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469083-1 407-6469083-1 843080-6469083-1 6469083-1 6469083-1 6469083-1 42K8818
Product Name High Speed Backplane Connectors 7A 250V Electronic Connector Backplane Connectors - 6469083-1 Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Specialized Conn, Backplane, Plug, 60Pos, 2.5Mm; Product Range Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press-Fit Press Fit
Mounting Board Mount Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 0.7 amps 7.0 amps
Unlock Full Specs
to access all available technical data