TE Connectivity High Speed Backplane Connectors 6469081-2

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 2.54 MM  [.1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 2.54 MM  [.1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469081-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469081-2
High Speed Backplane Connectors 6469081-2
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 2.54 MM  [.1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 2.54 MM  [.1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 30
  • Number of Pairs : 30
  • Number of Positions : 60
  • Number of Rows : 6
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 3

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.85 MM  [.584 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 23.4 MM  [.921 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 6469081-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469081-2
Board to Board & Mezzanine Connectors 6469081-2
HMZD 3PR, RECEPTACLE ASSEMBLY

HMZD 3PR, RECEPTACLE ASSEMBLY

Buy Now
Hmzd 3Pr, Receptacle Assembly Te Connectivity - 99X8362 - Newark, An Avnet Company
Chicago, IL, United States
Hmzd 3Pr, Receptacle Assembly Te Connectivity
99X8362
Hmzd 3Pr, Receptacle Assembly Te Connectivity 99X8362
HMZD 3PR, RECEPTACLE ASSEMBLY

HMZD 3PR, RECEPTACLE ASSEMBLY

Supplier's Site
Backplane Connectors - Specialized - 6469081-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469081-2
Backplane Connectors - Specialized 6469081-2
CONN RCPT 60POS EDGE MNT

CONN RCPT 60POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469081-2 6469081-2 99X8362 6469081-2
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Hmzd 3Pr, Receptacle Assembly Te Connectivity Backplane Connectors - Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Hard Metric Backplane Connectors - 100161-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
Headers, Male Pins - A28478-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details