TE Connectivity Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity 6469081-1.

Description
BACKPLANE CONN, HIGH SPEED, RCPT, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:BackplaneRoHS Compliant: Yes
Description
BACKPLANE CONN, HIGH SPEED, RCPT, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Backplane Connector, High Speed, Receptacle, 60 Positions (part number 29AC0786) from TE Connectivity is designed for high-speed applications with a data rate of up to 12 Gb/s. It features a right-angle PCB mounting orientation and is shielded to reduce electromagnetic interference. The connector has 60 positions arranged in 10 columns and 6 rows, with a centerline of 2.5 mm. The contact configuration utilizes compliant pins, and the termination method is press-fit, suitable for through-hole applications. The housing is made of gray polyester with a UL flammability rating of UL 94V-0. The connector is compliant with EU RoHS/ELV regulations, ensuring it meets environmental standards. It is packaged in tubes with a quantity of 20 units per package. This connector is suitable for applications requiring reliable high-speed data transmission and is compatible with printed circuit board designs.

Datasheet Summary
Powered by GS/AI

The Backplane Connector, High Speed, Receptacle, 60 Positions (part number 29AC0786) from TE Connectivity is designed for high-speed applications with a data rate of up to 12 Gb/s. It features a right-angle PCB mounting orientation and is shielded to reduce electromagnetic interference. The connector has 60 positions arranged in 10 columns and 6 rows, with a centerline of 2.5 mm. The contact configuration utilizes compliant pins, and the termination method is press-fit, suitable for through-hole applications. The housing is made of gray polyester with a UL flammability rating of UL 94V-0. The connector is compliant with EU RoHS/ELV regulations, ensuring it meets environmental standards. It is packaged in tubes with a quantity of 20 units per package. This connector is suitable for applications requiring reliable high-speed data transmission and is compatible with printed circuit board designs.

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity - 29AC0786 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity
29AC0786
Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity 29AC0786
BACKPLANE CONN, HIGH SPEED, RCPT, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONN, HIGH SPEED, RCPT, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0786
Product Name Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings Green - 1321G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers