TE Connectivity High Speed Backplane Connectors 6469081-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469081-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469081-1
High Speed Backplane Connectors 6469081-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Pairs per Column : 3 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 14.85 MM  [.584 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 23.4 MM  [.921 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 30
  • Number of Pairs : 30
  • Number of Positions : 60
  • Number of Rows : 6
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 3

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.85 MM  [.584 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 23.4 MM  [.921 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connectors - 2557475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2557475
Backplane Connectors 2557475
TE Connectivity 6469081-1

TE Connectivity 6469081-1

Supplier's Site
Backplane Connectors - 2557474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2557474
Backplane Connectors 2557474
TE Connectivity 6469081-1

TE Connectivity 6469081-1

Supplier's Site
Singapore, Singapore
Electronic Connector
407-6469081-1
Electronic Connector 407-6469081-1
60 Pos 2.5mm RA Thru-Hole Backplane Conn, 60 Sig/30 Grnd, Gold Product overview: 6469081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469081-1 can be used for catalog matching and distributor lookup.

60 Pos 2.5mm RA Thru-Hole Backplane Conn, 60 Sig/30 Grnd, Gold Product overview: 6469081-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469081-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Audio & Video, Unreviewed - 6469081-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
6469081-1
Connectors Audio & Video, Unreviewed 6469081-1
HMZD 3PR, RECEPTACLE ASSEMBLY

HMZD 3PR, RECEPTACLE ASSEMBLY

Buy Now
Board to Board & Mezzanine Connectors - 6469081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469081-1
Board to Board & Mezzanine Connectors 6469081-1
HMZD 3PR, RECEPTACLE ASSEMBLY

HMZD 3PR, RECEPTACLE ASSEMBLY

Buy Now
Board to Board & Mezzanine Connectors - 6469081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469081-1
Board to Board & Mezzanine Connectors 6469081-1
HM Zd Recpt 3 Pr

HM Zd Recpt 3 Pr

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469081-1
Board to Board & Mezzanine Connectors 6469081-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 6469081-1 - 843079-6469081-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469081-1
843079-6469081-1
Backplane Connectors - 6469081-1 843079-6469081-1
Manufacturer: TE Connectivity Win Source Part Number: 843079-6469081-1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity
Win Source Part Number: 843079-6469081-1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Futian, Shenzhen, China
Connectors >> Automobile Connectors
6469081-1
Connectors >> Automobile Connectors 6469081-1
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6469081-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469081-1
Backplane Connectors - Specialized 6469081-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet
Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity - 01X0563 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity
01X0563
Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity 01X0563
BACKPLANE CONN, HIGH SPEED, RCPT, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONN, HIGH SPEED, RCPT, 60POS; Product Range:HM-Zd Series; No. of Contacts:60Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:6Rows; Row Pitch:1.5mm; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet
Specialized - 6469081-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469081-1
Specialized 6469081-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469081-1 2557475 407-6469081-1 6469081-1 6469081-1 843079-6469081-1 6469081-1 6469081-1 01X0563 6469081-1
Product Name High Speed Backplane Connectors Backplane Connectors Electronic Connector Connectors Audio & Video, Unreviewed Board to Board & Mezzanine Connectors Backplane Connectors - 6469081-1 Connectors >> Automobile Connectors Backplane Connectors - Specialized Backplane Conn, High Speed, Rcpt, 60Pos; Product Range Amp - Te Connectivity Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press Fit Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data