TE ConnectivityHard Metric Backplane Connectors6469078-1
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane, Mezzanine Number of Columns : 20 Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Vertical
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : HM-Zd Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : ≤12
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane, Mezzanine Number of Columns : 20 Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Vertical
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : HM-Zd Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : ≤12
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane, Mezzanine Number of Columns : 20 Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Vertical
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal Shielded : Yes
Packaging Features Packaging Method : Tube Packaging Quantity : 10
Product Type Features Backplane Interface Type : HM-Zd Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : ≤12
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Gray
Configuration Features
Backplane Architecture : Traditional Backplane, Mezzanine
Number of Columns : 20
Number of Positions : 80
Number of Rows : 4
PCB Mount Orientation : Vertical
Contact Features
CompactPCI Designation : None
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : .7
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Underplating Material : Nickel
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Material : Polyester GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Shielded : Yes
Packaging Features
Packaging Method : Tube
Packaging Quantity : 10
Product Type Features
Backplane Interface Type : HM-Zd
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Sealable : No
Signal Characteristics
Data Rate (GBS) : ≤12
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]