TE Connectivity High Speed Backplane Connectors 6469077-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 20 Number of Pairs : 2 Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .7 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 20 Number of Pairs : 2 Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .7 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469077-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469077-1
High Speed Backplane Connectors 6469077-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Guide Location : Unguided Number of Columns : 20 Number of Pairs : 2 Number of Positions : 80 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .7 Contact Type : Receptacle Dimensions Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Co-Planar, Traditional Backplane
  • Guide Location : Unguided
  • Number of Columns : 20
  • Number of Pairs : 2
  • Number of Positions : 80
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .7
  • Contact Type : Receptacle

Dimensions


  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Electronic Connector - 407-6469077-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-6469077-1
Electronic Connector 407-6469077-1
CONN RCPT ASSY HMZD 2PAIR 50MM Product overview: 6469077-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469077-1 can be used for catalog matching and distributor lookup.

CONN RCPT ASSY HMZD 2PAIR 50MM Product overview: 6469077-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469077-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6469077-1 -  - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469077-1
Backplane Connectors - 6469077-1
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Package: 292-LBGA Product Status: Preliminary Connector Usage: Daughtercard Connector Type: Receptacle, Push-In and Insert Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width) Current Rating (Amps): 30 mA Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Package: 292-LBGA
Product Status: Preliminary
Connector Usage: Daughtercard
Connector Type: Receptacle, Push-In and Insert
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Current Rating (Amps): 30 mA
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6469077-1 407-6469077-1
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors - 6469077-1
Category Board to Board Connector
Mounting Board Mount Fixed
Current Rating 0.7 amps 0.0 amps
Contact Pitch 2.49 mm (0.0980 inch)
Unlock Full Specs
to access all available technical data