TE Connectivity Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity 6469048-1

Description
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:HM-Zd Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:HM-Zd Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity - 42K7652 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity
42K7652
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity 42K7652
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:HM-Zd Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:HM-Zd Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7652
Product Name Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details