TE Connectivity High Speed Backplane Connectors 6469028-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469028-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469028-1
High Speed Backplane Connectors 6469028-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM  [.098 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 20
  • Number of Pairs : 20
  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.35 MM  [.446 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 18.9 MM  [.744 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.5 MM  [.098 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Connectors Board to Board, Backplane, Hard Metric - 6469028-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
6469028-1
Connectors Board to Board, Backplane, Hard Metric 6469028-1
HM-ZD 2PR RECP 40P

HM-ZD 2PR RECP 40P

Buy Now
Backplane Connectors - 6807771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
6807771P
Backplane Connectors 6807771P
TE Connectivity 6469028-1

TE Connectivity 6469028-1

Supplier's Site
Backplane Connectors - 6807771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
6807771
Backplane Connectors 6807771
TE Connectivity 6469028-1

TE Connectivity 6469028-1

Supplier's Site
Backplane Connectors - 1618724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1618724
Backplane Connectors 1618724
TE Connectivity 6469028-1

TE Connectivity 6469028-1

Supplier's Site
Board to Board & Mezzanine Connectors - 6469028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469028-1
Board to Board & Mezzanine Connectors 6469028-1
HM-ZD 2PR RECP 40P

HM-ZD 2PR RECP 40P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469028-1
Board to Board & Mezzanine Connectors 6469028-1
HM Zd Recpt 2 Pr

HM Zd Recpt 2 Pr

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469028-1
Board to Board & Mezzanine Connectors 6469028-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-6469028-1
Electronic Connector 407-6469028-1
Conn Receptacle 2.5mm RA Thru-Hole 40Pos 20Pairs Shielded Product overview: 6469028-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469028-1 can be used for catalog matching and distributor lookup.

Conn Receptacle 2.5mm RA Thru-Hole 40Pos 20Pairs Shielded Product overview: 6469028-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469028-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 6469028-1 - 713135-6469028-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469028-1
713135-6469028-1
Backplane Connectors - 6469028-1 713135-6469028-1
Manufacturer: Tyco Electronics Win Source Part Number: 713135-6469028-1 Manufacturer Homepage: www.te.com Reference case: DIP Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 713135-6469028-1
Manufacturer Homepage: www.te.com
Reference case: DIP
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Backplane Connectors - 6469028-1 - 764474-6469028-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469028-1
764474-6469028-1
Backplane Connectors - 6469028-1 764474-6469028-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764474-6469028-1 Series: Z-PACK HM-Zd Packaging: Tube Number of Positions: 60 Pitch: 0.098" (2.50mm) Operating Temperature Range: -65°C ~ 105°C Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Voltage Rating: 250V Current Rating: 0.700A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Daughtercard Number of Columns: 10 Contact Layout, Typical: 40 Signal, 20 Ground Family Name: 6469028 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 973046; Introduction Date: February 03, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764474-6469028-1
Series: Z-PACK HM-Zd
Packaging: Tube
Number of Positions: 60
Pitch: 0.098" (2.50mm)
Operating Temperature Range: -65°C ~ 105°C
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Voltage Rating: 250V
Current Rating: 0.700A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Daughtercard
Number of Columns: 10
Contact Layout, Typical: 40 Signal, 20 Ground
Family Name: 6469028
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 973046;
Introduction Date: February 03, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Conn, Rcpt, 40Pos, 4Row, 2Mm; Product Range Amp - Te Connectivity - 99X8358 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 40Pos, 4Row, 2Mm; Product Range Amp - Te Connectivity
99X8358
Backplane Conn, Rcpt, 40Pos, 4Row, 2Mm; Product Range Amp - Te Connectivity 99X8358
BACKPLANE CONN, RCPT, 40POS, 4ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 40POS, 4ROW, 2MM; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 6469028-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
6469028-1
Backplane Connectors - Specialized 6469028-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet
Specialized - 6469028-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469028-1
Specialized 6469028-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469028-1 6469028-1 6807771P 6807771 1618724 6469028-1 407-6469028-1 713135-6469028-1 764474-6469028-1 99X8358 6469028-1 6469028-1
Product Name High Speed Backplane Connectors Connectors Board to Board, Backplane, Hard Metric Backplane Connectors Backplane Connectors Backplane Connectors Board to Board & Mezzanine Connectors Electronic Connector Backplane Connectors - 6469028-1 Backplane Connectors - 6469028-1 Backplane Conn, Rcpt, 40Pos, 4Row, 2Mm; Product Range Amp - Te Connectivity Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-in Press fit Through Hole Press-Fit Press Fit Press-Fit
Mounting Board Mount Through hole Through hole Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 0.7 amps 0.7 amps
Unlock Full Specs
to access all available technical data