TE Connectivity Hard Metric Connector, Receptacle, 40 Position; Product Range Amp - Te Connectivity 6469028-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle, 40 Position; Product Range Amp - Te Connectivity - 26AC8499 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 40 Position; Product Range Amp - Te Connectivity
26AC8499
Hard Metric Connector, Receptacle, 40 Position; Product Range Amp - Te Connectivity 26AC8499
HARD METRIC CONNECTOR, RECEPTACLE, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 40 POSITION; Product Range:Z-PACK Series; No. of Contacts:40Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8499
Product Name Hard Metric Connector, Receptacle, 40 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details