TE Connectivity Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity 6469002-2

Description
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.5mm; No. of Columns:10 RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.5mm; No. of Columns:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity - 36M2654 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity
36M2654
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity 36M2654
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.5mm; No. of Columns:10 RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.5mm; No. of Columns:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 36M2654
Product Name Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers, Male Pins - 10129379-904002BLF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header, Cuttable
Mounting Through-Hole; Solder; Through Hole, Right Angle
Voltage Rating 110 volts
View Details
2 suppliers
PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details