TE Connectivity Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity 6469002-1.

Description
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity - 26AC8498 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity
26AC8498
Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity 26AC8498
HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 80 POSITION; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 26AC8498
Product Name Hard Metric Connector, Header, 80 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
For .022 -.034
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details