TE Connectivity Backplane Conn, Hdr, 40Pos, 8Row, 2.5Mm; Product Range Amp Te Connectivity 6469002-1

Description
BACKPLANE CONN, HDR, 40POS, 8ROW, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HDR, 40POS, 8ROW, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hdr, 40Pos, 8Row, 2.5Mm; Product Range Amp Te Connectivity - 99X8357 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 40Pos, 8Row, 2.5Mm; Product Range Amp Te Connectivity
99X8357
Backplane Conn, Hdr, 40Pos, 8Row, 2.5Mm; Product Range Amp Te Connectivity 99X8357
BACKPLANE CONN, HDR, 40POS, 8ROW, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: Yes

BACKPLANE CONN, HDR, 40POS, 8ROW, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 99X8357
Product Name Backplane Conn, Hdr, 40Pos, 8Row, 2.5Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
612 Series TO Pin Circle Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details