TE Connectivity High Speed Backplane Connectors 6469001-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 6469001-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
6469001-1
High Speed Backplane Connectors 6469001-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 40 Number of Pairs : 40 Number of Positions : 80 Number of Rows : 8 Number of Signal Positions : 80 PCB Mount Orientation : Right Angle Pairs per Column : 4 Contact Features Contact Base Material : Copper-Nickel-Silico n Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 19.35 MM  [.761 INCH ] Connector Length : 24.95 MM  [.988 INCH ] Connector Width : 27.9 MM  [1.098 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 40
  • Number of Pairs : 40
  • Number of Positions : 80
  • Number of Rows : 8
  • Number of Signal Positions : 80
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 4

Contact Features


  • Contact Base Material : Copper-Nickel-Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 19.35 MM  [.761 INCH ]
  • Connector Length : 24.95 MM  [.988 INCH ]
  • Connector Width : 27.9 MM  [1.098 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-6469001-1
Electronic Connector 407-6469001-1
80 Pos Signal Receptacle, 2.5mm Pitch, RA Thru-Hole, Gold Product overview: 6469001-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469001-1 can be used for catalog matching and distributor lookup.

80 Pos Signal Receptacle, 2.5mm Pitch, RA Thru-Hole, Gold Product overview: 6469001-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-6469001-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Board to Board, Backplane, Hard Metric - 6469001-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, Hard Metric
6469001-1
Connectors Board to Board, Backplane, Hard Metric 6469001-1
HM-ZD 4PR RECP 80P

HM-ZD 4PR RECP 80P

Buy Now
Board to Board & Mezzanine Connectors - 6469001-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469001-1
Board to Board & Mezzanine Connectors 6469001-1
HM-ZD 4PR RECP 80P

HM-ZD 4PR RECP 80P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6469001-1
Board to Board & Mezzanine Connectors 6469001-1
HM Zd Recpt

HM Zd Recpt

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Backplane Connectors - 6469001-1 - 856898-6469001-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 6469001-1
856898-6469001-1
Backplane Connectors - 6469001-1 856898-6469001-1
Manufacturer: TE Connectivity Win Source Part Number: 856898-6469001-1 Series: Z-PACK HM-Zd Features: Connector Package: Tube Family Name: 6469001 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A121106, 64690011, 2266-6469001-1, Q5046856, 6469001-1-ND, 6469001-1-NDL, -6469001-1-CSI, -6469001-1-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856898-6469001-1
Series: Z-PACK HM-Zd
Features: Connector
Package: Tube
Family Name: 6469001
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A121106, 64690011, 2266-6469001-1, Q5046856, 6469001-1-ND, 6469001-1-NDL, -6469001-1-CSI, -6469001-1-SI

Buy Now Datasheet
Hard Metric Connector, Receptacle, 80Pos; Product Range Amp - Te Connectivity - 42K7648 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle, 80Pos; Product Range Amp - Te Connectivity
42K7648
Hard Metric Connector, Receptacle, 80Pos; Product Range Amp - Te Connectivity 42K7648
HARD METRIC CONNECTOR, RECEPTACLE, 80POS; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Connector Type:Backplane; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mmRoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE, 80POS; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Connector Type:Backplane; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 80Pos, 2.5Mm; Product Range Amp - Te Connectivity - 99X8356 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 80Pos, 2.5Mm; Product Range Amp - Te Connectivity
99X8356
Conn, Backplane, Rcpt, 80Pos, 2.5Mm; Product Range Amp - Te Connectivity 99X8356
CONN, BACKPLANE, RCPT, 80POS, 2.5MM; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 80POS, 2.5MM; Product Range:Z-PACK Series; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Specialized - 6469001-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
6469001-1
Specialized 6469001-1
CONN RCPT HI SPEED 120P EDGE MT

CONN RCPT HI SPEED 120P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6469001-1 407-6469001-1 6469001-1 6469001-1 6469001-1 856898-6469001-1 42K7648 99X8356 6469001-1
Product Name High Speed Backplane Connectors Electronic Connector Connectors Board to Board, Backplane, Hard Metric Board to Board & Mezzanine Connectors Backplane Connectors - 6469001-1 Hard Metric Connector, Receptacle, 80Pos; Product Range Amp - Te Connectivity Conn, Backplane, Rcpt, 80Pos, 2.5Mm; Product Range Amp - Te Connectivity Specialized
Category Board to Board Connector
Termination Through Hole - Press-Fit Through Hole Press Fit Through Hole Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data