TE Connectivity SolderSleeve Shield Terminators 6465060004

Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (CMA) : 1216 Pre-Installed Lead Wire Size (MMSQ) : .61 Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (CMA) : 1216 Pre-Installed Lead Wire Size (MMSQ) : .61 Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 6465060004 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
6465060004
SolderSleeve Shield Terminators 6465060004
Body Features Lead Color : White Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : No Pre-Installed Lead Type : 55A0111 Dimensions Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ] Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ] Jacket Outside Diameter : 2.65 MM  [.105 INCH ] Overall Length : 16.5 MM  [.65 INCH ] Pre-Installed Lead Wire Size (AWG) : 20 Pre-Installed Lead Wire Size (CMA) : 1216 Pre-Installed Lead Wire Size (MMSQ) : .61 Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Industry Standards Government Qualified : Yes MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2 Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic Termination Features Termination Method : Solder Usage Conditions Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : No
  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Dielectric Outside Diameter (Max) : .75 MM  [.03 INCH ]
  • Expanded Inside Diameter (Min) : 3.68 MM  [.145 INCH ]
  • Jacket Outside Diameter : 2.65 MM  [.105 INCH ]
  • Overall Length : 16.5 MM  [.65 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 20
  • Pre-Installed Lead Wire Size (CMA) : 1216
  • Pre-Installed Lead Wire Size (MMSQ) : .61
  • Recovered Inside Diameter (Max) : .76 MM  [.03 INCH ]
  • Shield Outside Diameter (Min) : 1.4 MM  [.055 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Industry Standards


  • Government Qualified : Yes
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : AS83519/2

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
  • Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Thermochromic

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 6465060004
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 053425-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Data Bus Terminators - 331448-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 318821-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
Coax Cable Termination - 151550-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details