TE Connectivity Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity 646445-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: No
Datasheet
Description
HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity - 29AC0783 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity
29AC0783
Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity 29AC0783
HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0783
Product Name Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products