TE Connectivity Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity 646373-1

Description
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity - 16H3005 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity
16H3005
Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity 16H3005
HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

HARD METRIC CONNECTOR, PLUG, 200POS; Product Range:Z-PACK Series; No. of Contacts:200Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 16H3005
Product Name Hard Metric Connector, Plug, 200Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.035
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MH20605L3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Connector Headers & Receptacles - 103329-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details