TE Connectivity Heat Shrink Tubing 6457236005

Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 100 MM  [3.937 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .945 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 100 MM  [3.937 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .945 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 6457236005 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
6457236005
Heat Shrink Tubing 6457236005
Body Features Flexibility : Flexible Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 100 MM  [3.937 INCH ] Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ] Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .945 INCH ] Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ] Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Product Family : CGPT Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Gasoline, Lubricating Oil, Hydraulic Fluid
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 100 MM  [3.937 INCH ]
  • Expanded Inside Diameter (Min) : 24 MM  [.945 INCH ]
  • Heat Shrink Tubing Size Range : 8 - 24 MM  [.315 - .945 INCH ]
  • Recovered Inside Diameter (Max) : 8 MM  [.315 INCH ]
  • Recovered Wall Thickness (Nominal) : 1 MM  [.039 INCH ]
  • Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Product Family : CGPT
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Strain, Mechanical Damage
  • Operating Temperature Range (DEGC) : -40 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 6457236005
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0934446007 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 052643-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details