TE Connectivity Twisted Pair Cable 645063-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 645063-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
645063-000
Twisted Pair Cable 645063-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Dimensions Wire Size (AWG) : 16 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue & White

Dimensions


  • Wire Size (AWG) : 16

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - 645063-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 645063-000 645063-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 133447-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers