TE Connectivity PCB Headers & Receptacles 6450123-3

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Perpendicular Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] Connector Length : 39.37 MM  [1.55 INCH ] Connector Width : 23.62 MM  [.93 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 60 Operating Voltage (VDC) : 300, 60 Housing Features Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 66 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Perpendicular Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] Connector Length : 39.37 MM  [1.55 INCH ] Connector Width : 23.62 MM  [.93 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 60 Operating Voltage (VDC) : 300, 60 Housing Features Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 66 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 6450123-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
6450123-3
PCB Headers & Receptacles 6450123-3
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Co-Planar, Perpendicular Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Type : Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] Connector Length : 39.37 MM  [1.55 INCH ] Connector Width : 23.62 MM  [.93 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300, 60 Operating Voltage (VDC) : 300, 60 Housing Features Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tray Packaging Quantity : 66 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Co-Planar, Perpendicular
  • Number of Columns : 3
  • Number of Loaded Positions : 3
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 42
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Type : Blade
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 14.58 MM  [.574 INCH ]
  • Connector Length : 39.37 MM  [1.55 INCH ]
  • Connector Width : 23.62 MM  [.93 INCH ]
  • PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300, 60
  • Operating Voltage (VDC) : 300, 60

Housing Features


  • Centerline (Pitch) : 7.62 MM , 2.54 MM  [.3 INCH , .1 INCH ]
  • Housing Material : High Temperature Thermoplastic Glass-Filled

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 66

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 6450123-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
6450123-3
Headers & Wire Housings 6450123-3
MBXL R/A HDR 3ACP+0P

MBXL R/A HDR 3ACP+0P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
6450123-3
Headers & Wire Housings 6450123-3
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Backplane Conn, R/a Header, 3Pos, 1Row; No. Of Contacts Amp Te Connectivity - 19R6563 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, R/a Header, 3Pos, 1Row; No. Of Contacts Amp Te Connectivity
19R6563
Backplane Conn, R/a Header, 3Pos, 1Row; No. Of Contacts Amp Te Connectivity 19R6563
BACKPLANE CONN, R/A HEADER, 3POS, 1ROW; No. of Contacts:3Contacts; Product Range:MULTI-BEAM XL Series; Contact Termination Type:Through Hole; Pitch Spacing:7.62mm; Gender:Header; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

BACKPLANE CONN, R/A HEADER, 3POS, 1ROW; No. of Contacts:3Contacts; Product Range:MULTI-BEAM XL Series; Contact Termination Type:Through Hole; Pitch Spacing:7.62mm; Gender:Header; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 6450123-3 6450123-3 19R6563
Product Name PCB Headers & Receptacles Headers & Wire Housings Backplane Conn, R/a Header, 3Pos, 1Row; No. Of Contacts Amp Te Connectivity
Mounting Through-Hole; Board Mount Through-Hole; Through Hole
Voltage Rating 60 to 300 volts
Current Rating 42 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103137-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details