Body Features Flexibility : Semi-Rigid Fluid Type : Typical Automotive Fluids Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 5:1
Dimensions Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ] Product Length : 27 MM [1.06 INCH ] Recovered Inside Diameter (Max) : 1.7 MM [.066 INCH ] Recovered Wall Thickness (Nominal) : 1.4 MM [.055 INCH ] Recovered Wall Thickness (Tolerance) : 1.4 MM [.055 INCH ] Tubing Size Range : 1.7 - 10.8 MM [.066 - .425 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : ISO 6722
Operation/Applicatio
n Mechanical Resistance : Fluids, Abrasion Resistant
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Asia, EMEA
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Resistance Properties : Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Typical Automotive Fluids
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 5:1
Dimensions
- Expanded Inside Diameter (Min) : 10.8 MM [.425 INCH ]
- Product Length : 27 MM [1.06 INCH ]
- Recovered Inside Diameter (Max) : 1.7 MM [.066 INCH ]
- Recovered Wall Thickness (Nominal) : 1.4 MM [.055 INCH ]
- Recovered Wall Thickness (Tolerance) : 1.4 MM [.055 INCH ]
- Tubing Size Range : 1.7 - 10.8 MM [.066 - .425 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : ISO 6722
Operation/Application
- Mechanical Resistance : Fluids, Abrasion Resistant
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Asia, EMEA
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Dual Wall
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Recovery Temperature (DEGC) : 110
- Resistance Properties : Moisture Resistant, Immersion Protection
- Shrink Temperature (Min) (DEGC) : 135
- Tubing Flammability Type : Flame-Retardant