TE Connectivity Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 644752-6.

Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 30AC5566 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
30AC5566
Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 30AC5566
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5566
Product Name Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F1-00-000-02-325 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details