TE Connectivity Standard Rectangular Connectors 644042-6

Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 6.99 MM  [.275 INCH ] Product Length : 15.24 MM  [.6 INCH ] Product Width : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 6.99 MM  [.275 INCH ] Product Length : 15.24 MM  [.6 INCH ] Product Width : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - 644042-6 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
644042-6
Standard Rectangular Connectors 644042-6
Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Connector Height : 6.99 MM  [.275 INCH ] Product Length : 15.24 MM  [.6 INCH ] Product Width : 13.21 MM  [.52 INCH ] Wire Size (MMSQ) : .3 - .4 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Nylon 6/6 Industry Standards Agency/Standard : UL, CSA Approved Standards : UL E28476 CSA Rating : LR 7189 UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Ramp Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Bag/Box Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 6
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 6.99 MM  [.275 INCH ]
  • Product Length : 15.24 MM  [.6 INCH ]
  • Product Width : 13.21 MM  [.52 INCH ]
  • Wire Size (MMSQ) : .3 - .4
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Red
  • Housing Material : Nylon 6/6

Industry Standards


  • Agency/Standard : UL, CSA
  • Approved Standards : UL E28476
  • CSA Rating : LR 7189
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Ramp

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A109116-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A109116-ND
Free Hanging, Panel Mount A109116-ND
6 Position Rectangular Receptacle Connector IDC Gold 22 AWG

6 Position Rectangular Receptacle Connector IDC Gold 22 AWG

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-644042-6
5A 250V Electronic Connector 316-644042-6
6 Pos 2.54mm IDC RA Female Socket Connector, 5A, 250V Product overview: 644042-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-644042-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm IDC RA Female Socket Connector, 5A, 250V Product overview: 644042-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-644042-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1183102-644042-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1183102-644042-6
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1183102-644042-6
Win Source Part Number: 1183102-644042-6 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: MTA-100 Number of Positions: 6 Pitch: 0.100" (2.54mm) Color: Red Features: Closed End Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Locking Ramp Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Wire Gauge: 22 AWG Cable Termination: IDC Wire Type: Discrete or Ribbon Cable Standard Package: 2,000 Mounting Type: Free Hanging (In-Line), Right Angle Alternative Parts (Cross-Reference): 655-1015-01; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Mfr: TE Connectivity AMP Connectors Other Names: 655-1015-01,-655-101 5-01-SI-ND,A109116,- 655-1015-01-SI,-6440 42-6-SI Base Product Number: 644042 RoHS Status: RoHS non-compliant

Win Source Part Number: 1183102-644042-6
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: MTA-100
Number of Positions: 6
Pitch: 0.100" (2.54mm)
Color: Red
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 22 AWG
Cable Termination: IDC
Wire Type: Discrete or Ribbon Cable
Standard Package: 2,000
Mounting Type: Free Hanging (In-Line), Right Angle
Alternative Parts (Cross-Reference): 655-1015-01;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: 655-1015-01,-655-1015-01-SI-ND,A109116,-655-1015-01-SI,-644042-6-SI
Base Product Number: 644042
RoHS Status: RoHS non-compliant

Buy Now Datasheet
06P Mta100 Conn Assy 30Au Rohs Compliant Amp - Te Connectivity - 94B5905 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Conn Assy 30Au Rohs Compliant Amp - Te Connectivity
94B5905
06P Mta100 Conn Assy 30Au Rohs Compliant Amp - Te Connectivity 94B5905
06P MTA100 CONN ASSY 30AU ROHS COMPLIANT: NO

06P MTA100 CONN ASSY 30AU ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 644042-6 A109116-ND 316-644042-6 1183102-644042-6 94B5905
Product Name Standard Rectangular Connectors Free Hanging, Panel Mount 5A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 06P Mta100 Conn Assy 30Au Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) IDC IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28493-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
RF Connectors - 1045381-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details