2 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Connectors
CONN RCPT 2P IDC 24AWG TIN-LEAD
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A26053-ND | 643820-2 | 792-643820-2 |
| Product Name | Free Hanging, Panel Mount | CONN RCPT 2P IDC 24AWG TIN-LEAD | |
| Mounting | Free Hanging (In-Line) | Cable, Free Hanging |