TE Connectivity Free Hanging, Panel Mount 643819-8

Description
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A26079-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A26079-ND
Free Hanging, Panel Mount A26079-ND
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity - 99F3157 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
99F3157
Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity 99F3157
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:1.248" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:1.248" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A26079-ND 99F3157
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 8Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, 6-32 Female Thread Mounted - 8205 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details