TE Connectivity Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity 643818-2

Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.312" RoHS Compliant: No
Description
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.312" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity - 52F6104 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
52F6104
Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity 52F6104
WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.312" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 2POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.312" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52F6104
Product Name Wire-Board Connector Receptacle, 2Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
8+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F2-02-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details