TE Connectivity Free Hanging, Panel Mount 643817-6

Description
6 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet
Description
6 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A24023-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A24023-ND
Free Hanging, Panel Mount A24023-ND
6 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

6 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 6Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity - 99F3238 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 6Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
99F3238
Wire-Board Connector Receptacle, 6Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity 99F3238
WIRE-BOARD CONNECTOR RECEPTACLE, 6POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.926" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 6POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.926" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A24023-ND 99F3238
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 6Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2040-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details