TE Connectivity Free Hanging, Panel Mount 643817-4

Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A24022-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A24022-ND
Free Hanging, Panel Mount A24022-ND
4 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

4 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 66F1607 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Connector Type Amp - Te Connectivity
66F1607
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Connector Type Amp - Te Connectivity 66F1607
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No; Wire Size (AWG):18 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 3.96MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB Straight Thru Hole; Peak Reflow Compatible (260 C):No; Wire Size (AWG):18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A24022-ND 66F1607
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line) PCB Straight Thru Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers