TE Connectivity Free Hanging, Panel Mount 643817-3

Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A24021-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A24021-ND
Free Hanging, Panel Mount A24021-ND
3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity - 66F1608 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
66F1608
Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity 66F1608
WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.468" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 3.96MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.355"; External Width:0.468" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A24021-ND 66F1608
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Approval Bodies Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details