TE Connectivity Free Hanging, Panel Mount 643813-8

Description
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A23841-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A23841-ND
Free Hanging, Panel Mount A23841-ND
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity - 92F8338 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
92F8338
Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity 92F8338
WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:0.8" RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 8POS, 2.54MM; Approval Bodies:CSA / UL; Approval Categories:UL File E28476, CSA File LR7189; Body Material:Nylon; Connector Type:Wire-to-Board; External Height:0.275"; External Width:0.8" RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A23841-ND 92F8338
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 8Pos, 2.54Mm; Approval Bodies Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Assemblies - 1124-CRB.H08.GLL.C72S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details