TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6437288-6

Description
Win Source Part Number: 978993-6437288-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 26 Features: Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 17 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Insulation Height: 0.972" (24.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6437288-6-LSI,-6437 288-6-SI,6437288-6-N D,A123256,-6437288-6 -CSI Base Product Number: 6437288
Request a Quote Datasheet
Description
Win Source Part Number: 978993-6437288-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 26 Features: Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 17 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Insulation Height: 0.972" (24.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6437288-6-LSI,-6437 288-6-SI,6437288-6-N D,A123256,-6437288-6 -CSI Base Product Number: 6437288
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 978993-6437288-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
978993-6437288-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 978993-6437288-6
Win Source Part Number: 978993-6437288-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Superseal Number of Positions: 26 Features: Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Voltage Rating: 250V Applications: Automotive Standard Package: 17 Insulation Material: Polyester Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Insulation Height: 0.972" (24.70mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6437288-6-LSI,-6437 288-6-SI,6437288-6-N D,A123256,-6437288-6 -CSI Base Product Number: 6437288

Win Source Part Number: 978993-6437288-6
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Superseal
Number of Positions: 26
Features: Sealed
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Voltage Rating: 250V
Applications: Automotive
Standard Package: 17
Insulation Material: Polyester
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.972" (24.70mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -6437288-6-LSI,-6437288-6-SI,6437288-6-ND,A123256,-6437288-6-CSI
Base Product Number: 6437288

Buy Now Datasheet
Headers, Male Pins - 6437288-6 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
6437288-6
Headers, Male Pins 6437288-6
CONN HEADER VERT 26POS 3MM

CONN HEADER VERT 26POS 3MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 978993-6437288-6 6437288-6
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers PCB Receptacles; Receptacle
Socket Type Receptacle
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shorting Plug .250
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details